NAVY - UFGS-03 31 30

MARINE CONCRETE

active, Most Current
Buy Now
Organization: NAVY
Publication Date: 1 February 2019
Status: active
Page Count: 61
scope:

NOTE:

This guide specification covers the requirements for reinforced concrete exposed to marine and chloride environments for projects with no specific requirements for service life design. In addition, use this guide specification for projects with concrete exposed to weather in locations with Environmental Severity Classifications (ESC) of C4 and C5 and where deicing salts are used on the structure. See UFC 1-200-01 for determination of the ESC for project locations.

This guide specification provides prescriptive requirements for marine concrete. It contains specific requirements for quality control (actions taken by the Contractor) and quality assurance (actions that may be taken by the Government). This guide specification is for projects where service life modeling is not required or deemed beneficial by the Government. If it is determined that concrete service life modeling is required, then Section 03 31 29 MARINE CONCRETE WITH SERVICE LIFE MODELING should be used.

 

Document History

UFGS-03 31 30
February 1, 2019
MARINE CONCRETE
NOTE: This guide specification covers the requirements for reinforced concrete exposed to marine and chloride environments for projects with no specific requirements for service life design. In...

References

Advertisement