NAVY - UFGS-08 39 53

BLAST RESISTANT DOORS (EARTH COVERED MAGAZINES)

active, Most Current
Buy Now
Organization: NAVY
Publication Date: 1 February 2019
Status: active
Page Count: 25
scope:

NOTE:

This guide specification covers the requirements for blast resistant doors used in the construction or retrofit of earth covered magazines. It is highly recommended that installations and designers consult Department of Defense Explosives Safety Board Technical Paper 15 to determine if any ECM designs approved for new construction will fit the needs of the users. If a design is selected from Technical Paper 15 that is approved for new construction and the design of the door, door frame and its supporting reinforced concrete headwall are unchanged from the approved design drawings, then no additional blast design effort is needed, and this specification is not required. If a design is used that is not included in the list in Technical Paper 15 approved for new construction, or if a blast door is selected from an approved Technical Paper 15 design but the door frame or supporting reinforced concrete headwall deviates from this design, then this specification should be used

Document History

UFGS-08 39 53
February 1, 2019
BLAST RESISTANT DOORS (EARTH COVERED MAGAZINES)
NOTE: This guide specification covers the requirements for blast resistant doors used in the construction or retrofit of earth covered magazines. It is highly recommended that installations and...
April 1, 2006
BLAST RESISTANT DOORS (OVAL ARCH MAGAZINES)
NOTE: This guide specification covers the requirements for blast resistant doors used in the construction of earth covered oval arch magazines.

References

Advertisement