AENOR - UNE-EN 4498
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1 550 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in March of 2006.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4498
March 1, 2006
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1 550 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in March of 2006.)
A description is not available for this item.