AENOR - UNE-EN 4721

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De <= 200 mm - 900 MPa <= Rm <= 1 050 MPa (Endorsed by AENOR in December of 2014.)

active, Most Current
Organization: AENOR
Publication Date: 1 December 2014
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

UNE-EN 4721
December 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De <= 200 mm - 900 MPa <= Rm <= 1 050 MPa (Endorsed by AENOR in December of 2014.)
A description is not available for this item.
Advertisement