AENOR - UNE-EN 2889
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by AENOR in January of 2007.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 2889
January 1, 2007
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by AENOR in January of 2007.)
A description is not available for this item.