AENOR - UNE-EN 4497

Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in March of 2006.)

active, Most Current
Organization: AENOR
Publication Date: 1 March 2006
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 4497
March 1, 2006
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in March of 2006.)
A description is not available for this item.
Advertisement