ASTM International - ASTM B709-04(2014)

Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08028) Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 5
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08028)2 plate, sheet, and strip in the solution-annealed condition.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers solution-annealed UNS N08028 iron-nickel-chromium-molybdenum alloy plates, sheets, and strips. In preparing the materials, the final heat treatment should be a... View More

Document History

October 1, 2022
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Plate, Sheet, and Strip
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08028) plate, sheet, and strip in the solution annealed condition. 1.2 The values stated in inch-pound units are to be...
April 1, 2017
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08028) Plate, Sheet, and Strip
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08028)2 plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound units are to be...
ASTM B709-04(2014)
October 1, 2014
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08028) Plate, Sheet, and Strip
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08028)2 plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound units are to be...
April 15, 2009
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08028)* Plate, Sheet, and Strip
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08028)* plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound units are to be...
February 1, 2004
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08028)* Plate, Sheet, and Strip
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08028)* plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound units are to be...
October 10, 1998
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08028)* Plate, Sheet, and Strip
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08028)* plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound units are to be...
Advertisement