AENOR - UNE-EN 4611-008

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 008: BP - Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard (Endorsed by AENOR in March of 2012.)

active, Most Current
Organization: AENOR
Publication Date: 1 March 2012
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

UNE-EN 4611-008
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 008: BP - Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard (Endorsed by AENOR in March of 2012.)
A description is not available for this item.
Advertisement