AENOR - UNE-EN 50385
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market (Endorsed by Asociación Española de Normalización in November of 2017.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Aerials): | 33.120.40 |
Document History
UNE-EN 50385
November 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market (Endorsed by Asociación Española de Normalización in November of 2017.)
A description is not available for this item.
July 23, 2004
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - General public
A description is not available for this item.