AENOR - UNE-EN 4838-004
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 004: With signal contact - Product standard (Endorsed by Asociación Española de Normalización in September of 2018.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
UNE-EN 4838-004
September 1, 2018
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 004: With signal contact - Product standard (Endorsed by Asociación Española de Normalización in September of 2018.)
A description is not available for this item.