AENOR - UNE-EN 4644-023
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 023: Plug, size 2, with ground block, class B and F - Product standard (Endorsed by AENOR in January of 2016.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
UNE-EN 4644-023
January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 023: Plug, size 2, with ground block, class B and F - Product standard (Endorsed by AENOR in January of 2016.)
A description is not available for this item.