AENOR - UNE-EN 4833
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch (Endorsed by Asociación Española de Normalización in September of 2018.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
UNE-EN 4833
September 1, 2018
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch (Endorsed by Asociación Española de Normalización in September of 2018.)
A description is not available for this item.