AENOR - UNE-EN 4312

Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in November of 2006.)

active, Most Current
Organization: AENOR
Publication Date: 1 November 2006
Status: active
Page Count: 9
ICS Code (Components for aerospace construction): 49.035
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 4312
November 1, 2006
Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in November of 2006.)
A description is not available for this item.
Advertisement