AENOR - UNE-EN 4162

Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)

inactive
Organization: AENOR
Publication Date: 1 January 2010
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

August 1, 2017
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by Asociación Española de Normalización in August of 2017.)
A description is not available for this item.
May 1, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in May of 2016.)
A description is not available for this item.
UNE-EN 4162
January 1, 2010
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)
A description is not available for this item.
Advertisement