AENOR - UNE-EN 50516-3-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3 (Endorsed by AENOR in August of 2014.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
UNE-EN 50516-3-1
August 1, 2014
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3 (Endorsed by AENOR in August of 2014.)
A description is not available for this item.