AENOR - UNE-EN 3832

Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650° C (Endorsed by AENOR in March of 2005.)

active, Most Current
Organization: AENOR
Publication Date: 1 March 2005
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 3832
March 1, 2005
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650° C (Endorsed by AENOR in March of 2005.)
A description is not available for this item.
Advertisement