AENOR - UNE-EN 4352
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425° C (Endorsed by AENOR in March of 2005.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 March 2005 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4352
March 1, 2005
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425° C (Endorsed by AENOR in March of 2005.)
A description is not available for this item.