AENOR - UNE-EN 4127

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in September of 2009.)

active, Most Current
Organization: AENOR
Publication Date: 1 September 2009
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 4127
September 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.
Advertisement