DSF/FPREN ISO 19932-2

Equipment for crop protection – Knapsack sprayers – Part 2: Test methods (ISO/FDIS 19932-2:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 32
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 19932 specifies test methods for the verification of requirements of ISO/DIS 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection products. It is applicable to lever-operated knapsack sprayers, knapsack compression sprayers and knapsack sprayers driven by an engine or electric motor using hydraulic pressure atomization of the spray liquid intended to be used primarily in agriculture, forestry and horticulture with a nominal volume of more than 6,0 l. It does not apply to knapsack combustion engine-driven air-blast sprayers covered by ISO 28139.

Document History

June 24, 2013
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods
This part of ISO 19932 specifies test methods for the verification of requirements of ISO19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection...
Equipment for crop protection – Knapsack sprayers – Part 2: Test methods (ISO/DIS 19932-2:2022)
ISO 19932-2:2013 specifies test methods for the verification of requirements of ISO 19932-1:2013 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection...
DSF/FPREN ISO 19932-2
Equipment for crop protection – Knapsack sprayers – Part 2: Test methods (ISO/FDIS 19932-2:2019)
This part of ISO 19932 specifies test methods for the verification of requirements of ISO/DIS 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant...
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods (ISO/DIS 19932-2:2011)
This part of ISO 19932 specifies test methods for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection products. It is applicable to lever-operated knapsack...
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods (ISO/FDIS 19932-2:2013)
The justification given for ISO 19932-1 is also applicable to Part 2 of ISO 19932 (see below). In addition, ISO 19932-2 shall be aligned with the revised Part 1 of ISO 19932. ISO 19932 was published...
Advertisement