AENOR - UNE-EN 4644-013

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard (Endorsed by AENOR in February of 2016.)

active, Most Current
Organization: AENOR
Publication Date: 1 February 2016
Status: active
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

UNE-EN 4644-013
February 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard (Endorsed by AENOR in February of 2016.)
A description is not available for this item.
Advertisement