AENOR - UNE-EN 4128

Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in May of 2016.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2016
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 4128
May 1, 2016
Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in May of 2016.)
A description is not available for this item.
September 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.
Advertisement