AENOR - UNE-EN 6126
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard (Endorsed by Asociación Española de Normalización in September of 2018.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
UNE-EN 6126
September 1, 2018
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard (Endorsed by Asociación Española de Normalización in September of 2018.)
A description is not available for this item.