AENOR - UNE-EN 4161

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 PMa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)

inactive
Organization: AENOR
Publication Date: 1 January 2010
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

December 1, 2019
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in December of 2019.)
A description is not available for this item.
June 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in June of 2010.)
A description is not available for this item.
UNE-EN 4161
January 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 PMa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)
A description is not available for this item.
Advertisement