AENOR - UNE-EN 3820
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C (Endorsed by AENOR in January of 2007.)
inactive
| Organization: | AENOR |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Nuts): | 49.030.30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
November 1, 2017
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C (Endorsed by Asociación Española de Normalización in November of 2017.)
A description is not available for this item.
UNE-EN 3820
January 1, 2007
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C (Endorsed by AENOR in January of 2007.)
A description is not available for this item.