AENOR - UNE-EN 4135
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in September of 2009.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4135
September 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.