AENOR - UNE-EN 2862

Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)

active, Most Current
Organization: AENOR
Publication Date: 1 January 2010
Status: active
Page Count: 9
ICS Code (Nuts): 49.030.30

Document History

UNE-EN 2862
January 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)
A description is not available for this item.
Advertisement