AENOR - UNE-EN 2633
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm <= De <= 160 mm with peripheral coarse grain control (Endorsed by AENOR in January of 2016.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
UNE-EN 2633
January 1, 2016
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm <= De <= 160 mm with peripheral coarse grain control (Endorsed by AENOR in January of 2016.)
A description is not available for this item.
February 6, 1996
AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2024-T3511. EXTRUDED BARS AND SECTIONS 1,2 MM <= A OR D<= 150 MM WITH PERFIPHERAL COARSE GRAIN CONTROL.
A description is not available for this item.