AENOR - UNE-EN 6076

Aerospace series - Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (-55 °C to 107 °C) - Inch series (Endorsed by Asociación Española de Normalización in June of 2017.)

active, Most Current
Organization: AENOR
Publication Date: 1 June 2017
Status: active
Page Count: 9
ICS Code (Components for aerospace construction): 49.035

Document History

UNE-EN 6076
June 1, 2017
Aerospace series - Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (-55 °C to 107 °C) - Inch series (Endorsed by Asociación Española de Normalización in June of 2017.)
A description is not available for this item.
Advertisement