DIN EN 301256
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Call interception additional network feature (ISO/IEC 15053 (1997), modified) (Endorsement of the English version EN 301256 V 1.1.1 (1998-10) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
December 1, 2004
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Call interception Additional Network Feature (ANF) (ISO/IEC 15053 (2003), modified) (Endorsement of the English version EN 301256 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
DIN EN 301256
March 1, 2000
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Call interception additional network feature (ISO/IEC 15053 (1997), modified) (Endorsement of the English version EN 301256 V 1.1.1 (1998-10) as German standard)
A description is not available for this item.