AENOR - UNE-EN 2859
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2007.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 2859
January 1, 2007
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2007.)
A description is not available for this item.