AENOR - UNE-EN 2549

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in July of 2006.)

active, Most Current
Organization: AENOR
Publication Date: 1 July 2006
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 2549
July 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in July of 2006.)
A description is not available for this item.
Advertisement