AENOR - UNE-EN 50664

Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ (Endorsed by Asociación Española de Normalización in December of 2017.)

active, Most Current
Organization: AENOR
Publication Date: 1 December 2017
Status: active
Page Count: 12
ICS Code (Radiation protection): 13.280

Document History

UNE-EN 50664
December 1, 2017
Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ (Endorsed by Asociación Española de Normalización in December of 2017.)
A description is not available for this item.
Advertisement