AENOR - UNE-EN 2880

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C

inactive
Organization: AENOR
Publication Date: 1 October 2018
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

May 1, 2019
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C
A description is not available for this item.
UNE-EN 2880
October 1, 2018
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C
A description is not available for this item.
Advertisement