AENOR - UNE-EN 4836

Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch (Endorsed by Asociación Española de Normalización in September of 2018.)

active, Most Current
Organization: AENOR
Publication Date: 1 September 2018
Status: active
Page Count: 14
ICS Code (Aerospace fluid systems and components): 49.080

Document History

UNE-EN 4836
September 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch (Endorsed by Asociación Española de Normalización in September of 2018.)
A description is not available for this item.
Advertisement