AENOR - UNE-EN 4073

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)

inactive
Organization: AENOR
Publication Date: 1 January 2010
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

May 1, 2016
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in May of 2016.)
A description is not available for this item.
UNE-EN 4073
January 1, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2010.)
A description is not available for this item.
Advertisement