AENOR - UNE-EN 2888
Aerospace series - Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C (Endorsed by AENOR in January of 2007.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 2888
January 1, 2007
Aerospace series - Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C (Endorsed by AENOR in January of 2007.)
A description is not available for this item.