AENOR - UNE-EN 61755-3-5
Fibre optic connector optical interfaces -- Part 3-5: Optical Interface - 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61775-3-5:2006). (Endorsed by AENOR in April of 2007.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
UNE-EN 61755-3-5
April 1, 2007
Fibre optic connector optical interfaces -- Part 3-5: Optical Interface - 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61775-3-5:2006). (Endorsed by AENOR in April of 2007.)
A description is not available for this item.