AENOR - UNE-EN 4322
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature) (Endorsed by AENOR in March of 2005.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 March 2005 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4322
March 1, 2005
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature) (Endorsed by AENOR in March of 2005.)
A description is not available for this item.