AENOR - UNE-EN 4636
Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in August of 2009.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Screw threads): | 49.030.10 |
| ICS Code (Components for aerospace construction): | 49.035 |
| ICS Code (Washers and other locking elements): | 49.030.50 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4636
August 1, 2009
Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in August of 2009.)
A description is not available for this item.