NPFC - MIL-PRF-19500/757
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), LOGIC-LEVEL SILICON, TYPES 2N7624U3 AND 2N7625T3, JANTXVR, JANTXVF, JANSR, AND JANSF
| Organization: | NPFC |
| Publication Date: | 11 April 2011 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the performance requirements for a P-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET, transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History