AENOR - UNE-EN 4839-003

Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard (Endorsed by Asociación Española de Normalización in November of 2018.)

active, Most Current
Organization: AENOR
Publication Date: 1 November 2018
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

UNE-EN 4839-003
November 1, 2018
Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard (Endorsed by Asociación Española de Normalización in November of 2018.)
A description is not available for this item.
Advertisement