AENOR - UNE-EN 61755-3-7

Fibre optic connector optical interfaces -- Part 3-7: Optical Interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Titanium as fibre surrounding material, single mode fibre (Endorsed by AENOR in June of 2009.)

active, Most Current
Organization: AENOR
Publication Date: 1 June 2009
Status: active
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

UNE-EN 61755-3-7
June 1, 2009
Fibre optic connector optical interfaces -- Part 3-7: Optical Interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Titanium as fibre surrounding material, single mode fibre (Endorsed by AENOR in June of 2009.)
A description is not available for this item.
Advertisement