AENOR - UNE-EN 4628
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De = 200 mm — 1 150 MPa = Rm = 1 300 MPa
inactive
| Organization: | AENOR |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
February 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De = 200 mm - 1 150 MPa = Rm = 1 300 MPa
A description is not available for this item.
UNE-EN 4628
April 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De = 200 mm — 1 150 MPa = Rm = 1 300 MPa
A description is not available for this item.
February 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De <= 150 mm - 1 100 MPa <= Rm <= 1 300 MPa (Endorsed by AENOR in February of 2008.)
A description is not available for this item.