AENOR - UNE-EN 4634
Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650 °C (Endorsed by AENOR in September of 2009.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Screw threads): | 49.030.10 |
| ICS Code (Components for aerospace construction): | 49.035 |
| ICS Code (Washers and other locking elements): | 49.030.50 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4634
September 1, 2009
Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.