AENOR - UNE-EN 3052
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in September of 2009.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 3052
September 1, 2009
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.