AENOR - UNE-EN 61755-3-8
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces -- Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre (Endorsed by AENOR in May of 2009.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
UNE-EN 61755-3-8
May 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces -- Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre (Endorsed by AENOR in May of 2009.)
A description is not available for this item.