AENOR - UNE-EN 2475
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De = 100 mm - 1 100 MPa = Rm = 1 300 MPa
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
UNE-EN 2475
October 1, 2018
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De = 100 mm - 1 100 MPa = Rm = 1 300 MPa
A description is not available for this item.