AENOR - UNE-EN 50377-17-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-1: Type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto IEC 60793-2-50 category B1.3 or B6a_1 or B6a_2 singlemode fibre, category C (Endorsed by AENOR in January of 2014.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
UNE-EN 50377-17-1
January 1, 2014
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-1: Type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto IEC 60793-2-50 category B1.3 or B6a_1 or B6a_2 singlemode fibre, category C (Endorsed by AENOR in January of 2014.)
A description is not available for this item.