AENOR - UNE-EN 62209-1

Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz) (Endorsed by AENOR in December of 2016.)

active, Most Current
Organization: AENOR
Publication Date: 1 December 2016
Status: active
Page Count: 234
ICS Code (Telephone equipment): 33.050.10
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

UNE-EN 62209-1
December 1, 2016
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz) (Endorsed by AENOR in December of 2016.)
A description is not available for this item.
November 1, 2006
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
A description is not available for this item.

References

Advertisement