AENOR - UNE-EN 4635

Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 °C (Endorsed by AENOR in September of 2009.)

active, Most Current
Organization: AENOR
Publication Date: 1 September 2009
Status: active
Page Count: 9
ICS Code (Screw threads): 49.030.10
ICS Code (Components for aerospace construction): 49.035
ICS Code (Washers and other locking elements): 49.030.50
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 4635
September 1, 2009
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.
Advertisement